onsemi 20V 140 mA 5 Ohm MOSFET Transistor NTUD3127CT5G

Description
Small Signal MOSFET 20V 160/140 mA 3/5 Ohm Complementary SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3127CT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140 mA, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140 mA, 5 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3127CT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal MOSFET 20V 160/140 mA 3/5 Ohm Complementary SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3127CT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140 mA, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140 mA, 5 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3127CT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 140 mA 5 Ohm MOSFET Transistor - 289-NTUD3127CT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 140 mA 5 Ohm MOSFET Transistor
289-NTUD3127CT5G
20V 140 mA 5 Ohm MOSFET Transistor 289-NTUD3127CT5G
Small Signal MOSFET 20V 160/140 mA 3/5 Ohm Complementary SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3127CT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140 mA, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140 mA, 5 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3127CT5G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 160/140 mA 3/5 Ohm Complementary SOT-963, SOT-963, 1x1, 0.35P, 8000-REEL Product overview: NTUD3127CT5G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 140 mA, 5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 140 mA, 5 Ohm, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTUD3127CT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3127CT5G - 209369-NTUD3127CT5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3127CT5G
209369-NTUD3127CT5G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3127CT5G 209369-NTUD3127CT5G
Manufacturer: ON Semiconductor Win Source Part Number: 209369-NTUD3127CT5G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-963 Maximum Power Dissipation: 125mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 160mA, 140mA Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 9pF @ 15V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 209369-NTUD3127CT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-963
Maximum Power Dissipation: 125mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 160mA, 140mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 9pF @ 15V
Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTUD3127CT5G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTUD3127CT5G
MOSFET N/P-CH 20V 0.16A SOT963

MOSFET N/P-CH 20V 0.16A SOT963

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTUD3127CT5G 209369-NTUD3127CT5G NTUD3127CT5G
Product Name 20V 140 mA 5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTUD3127CT5G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 125 milliwatts 125 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details