onsemi Single FETs, MOSFETs NTTS2P03R2

Description
P-Channel 30V 2.1A (Ta) 600mW (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet
Description
P-Channel 30V 2.1A (Ta) 600mW (Ta) Surface Mount 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTS2P03R2OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTS2P03R2OS-ND
Single FETs, MOSFETs NTTS2P03R2OS-ND
P-Channel 30V 2.1A (Ta) 600mW (Ta) Surface Mount 8-MSOP

P-Channel 30V 2.1A (Ta) 600mW (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel 2100mA 30V 846A MOSFET Transistor
278-NTTS2P03R2
P-Channel 2100mA 30V 846A MOSFET Transistor 278-NTTS2P03R2
2100mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MINIATURE, CASE 846A-02, MICRO-8 Product overview: NTTS2P03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2100mA, 30V, 846A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2100mA, 30V, 846A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P03R2 can be used for catalog matching and distributor lookup.

2100mA, 30V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, MINIATURE, CASE 846A-02, MICRO-8 Product overview: NTTS2P03R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 2100mA, 30V, 846A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2100mA, 30V, 846A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P03R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P03R2 - 104522-NTTS2P03R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P03R2
104522-NTTS2P03R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P03R2 104522-NTTS2P03R2
Manufacturer: ON Semiconductor Win Source Part Number: 104522-NTTS2P03R2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 22nC @ 4.5V Max Input Capacitance: 500pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 2.48A, 10V Alternative Parts (Cross-Reference): IRF7422D2TRPBF; NTTS2P03; MTSF2P03HDR2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 104522-NTTS2P03R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 500pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 2.48A, 10V
Alternative Parts (Cross-Reference): IRF7422D2TRPBF; NTTS2P03; MTSF2P03HDR2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTS2P03R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTS2P03R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTS2P03R2
MOSFET P-CH 30V 2.1A MICRO8

MOSFET P-CH 30V 2.1A MICRO8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTS2P03R2OS-ND 278-NTTS2P03R2 104522-NTTS2P03R2 NTTS2P03R2
Product Name Single FETs, MOSFETs P-Channel 2100mA 30V 846A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P03R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOT3; Micro8 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
PD 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data