onsemi P-Channel SMD 20V 2.4A MOSFET Transistor NTTS2P02R2

Description
Power MOSFET 20V 2.4A 90 mOhm Single P-Channel Micro8, Micro 8 lead Surface Mount, 4000-REEL Product overview: NTTS2P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.4A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P02R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 20V 2.4A 90 mOhm Single P-Channel Micro8, Micro 8 lead Surface Mount, 4000-REEL Product overview: NTTS2P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.4A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P02R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 20V 2.4A MOSFET Transistor
278-NTTS2P02R2
P-Channel SMD 20V 2.4A MOSFET Transistor 278-NTTS2P02R2
Power MOSFET 20V 2.4A 90 mOhm Single P-Channel Micro8, Micro 8 lead Surface Mount, 4000-REEL Product overview: NTTS2P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.4A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P02R2 can be used for catalog matching and distributor lookup.

Power MOSFET 20V 2.4A 90 mOhm Single P-Channel Micro8, Micro 8 lead Surface Mount, 4000-REEL Product overview: NTTS2P02R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 2.4A, 90 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTS2P02R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P02R2 - 118086-NTTS2P02R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P02R2
118086-NTTS2P02R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P02R2 118086-NTTS2P02R2
Manufacturer: ON Semiconductor Win Source Part Number: 118086-NTTS2P02R2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro8 Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 550pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 118086-NTTS2P02R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 550pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTTS2P02R2OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTS2P02R2OS-ND
Single FETs, MOSFETs NTTS2P02R2OS-ND
P-Channel 20V 2.4A (Ta) 780mW (Ta) Surface Mount 8-MSOP

P-Channel 20V 2.4A (Ta) 780mW (Ta) Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTS2P02R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTS2P02R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTS2P02R2
MOSFET P-CH 20V 2.4A MICRO8

MOSFET P-CH 20V 2.4A MICRO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTTS2P02R2 118086-NTTS2P02R2 NTTS2P02R2OS-ND NTTS2P02R2
Product Name P-Channel SMD 20V 2.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTS2P02R2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 780 milliwatts 780 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products