onsemi N-Channel 80 V 84 A MOSFET Transistor NTTFS5D9N08HTWG

Description
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 84 A, 5.9 mΩ, 3000-REEL Product overview: NTTFS5D9N08HTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5D9N08HTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 84 A, 5.9 mΩ, 3000-REEL Product overview: NTTFS5D9N08HTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5D9N08HTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 84 A MOSFET Transistor
278-NTTFS5D9N08HTWG
N-Channel 80 V 84 A MOSFET Transistor 278-NTTFS5D9N08HTWG
N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 84 A, 5.9 mΩ, 3000-REEL Product overview: NTTFS5D9N08HTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5D9N08HTWG can be used for catalog matching and distributor lookup.

N-Channel Shielded Gate PowerTrench® MOSFET 80 V, 84 A, 5.9 mΩ, 3000-REEL Product overview: NTTFS5D9N08HTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 84 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 84 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5D9N08HTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTTFS5D9N08HTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5D9N08HTWGCT-ND
Single FETs, MOSFETs 488-NTTFS5D9N08HTWGCT-ND
N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5D9N08HTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5D9N08HTWGTR-ND
Single FETs, MOSFETs 488-NTTFS5D9N08HTWGTR-ND
N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5D9N08HTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5D9N08HTWGDKR-ND
Single FETs, MOSFETs 488-NTTFS5D9N08HTWGDKR-ND
N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 80V 13A (Ta), 84A (Tc) 2.7W (Ta), 100W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
MOSFETs - 2025729P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025729P
MOSFETs 2025729P
onsemi NTTFS5D9N08HTWG MOSFET

onsemi NTTFS5D9N08HTWG MOSFET

Supplier's Site
MOSFETs - 2025729 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025729
MOSFETs 2025729
onsemi NTTFS5D9N08HTWG MOSFET

onsemi NTTFS5D9N08HTWG MOSFET

Supplier's Site
MOSFETs - 2025728 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025728
MOSFETs 2025728
onsemi NTTFS5D9N08HTWG MOSFET

onsemi NTTFS5D9N08HTWG MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379379-NTTFS5D9N08HTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379379-NTTFS5D9N08HTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379379-NTTFS5D9N08HTWG
Win Source Part Number: 1379379-NTTFS5D9N08H TWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3) Base Product Number: NTTFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 84A (Tc) Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Rds On (Max) @ Id, Vgs: 5.9mOhm @ 23A, 10V Vgs(th) (Max) @ Id: 4V @ 120µA Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 40 V Power Dissipation (Max): 2.7W (Ta), 100W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1379379-NTTFS5D9N08HTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PQFN (3.3x3.3)
Base Product Number: NTTFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta), 84A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Rds On (Max) @ Id, Vgs: 5.9mOhm @ 23A, 10V
Vgs(th) (Max) @ Id: 4V @ 120µA
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2040 pF @ 40 V
Power Dissipation (Max): 2.7W (Ta), 100W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, N-Ch, 80V, 84A, Pqfn Rohs Compliant Onsemi - 74AH4854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 84A, Pqfn Rohs Compliant Onsemi
74AH4854
Mosfet, N-Ch, 80V, 84A, Pqfn Rohs Compliant Onsemi 74AH4854
MOSFET, N-CH, 80V, 84A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 84A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS5D9N08HTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5D9N08HTWG
Single FETs, MOSFETs NTTFS5D9N08HTWG
MOSFET N-CH 80V 13A/84A 8PQFN

MOSFET N-CH 80V 13A/84A 8PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5D9N08HTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5D9N08HTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5D9N08HTWG
MOSFET N-CH 80V 13A/84A 8PQFN

MOSFET N-CH 80V 13A/84A 8PQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS5D9N08HTWG 488-NTTFS5D9N08HTWGCT-ND 2025729P 2025729 1379379-NTTFS5D9N08HTWG 74AH4854 NTTFS5D9N08HTWG NTTFS5D9N08HTWG
Product Name N-Channel 80 V 84 A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 80V, 84A, Pqfn Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN PQFN Pqfn8 SOT3 TO-3 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data