T6 60V NCH LL IN U8FL
Manufacturer: ON Semiconductor
Win Source Part Number: 929494-NTTFS5CS73NLT
Series: *
Package: Reel - TR
Family Name: NTTFS5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
T6 60V NCH LL IN U8FL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 488-NTTFS5CS73NLTAGTR-ND | 929494-NTTFS5CS73NLTAG | NTTFS5CS73NLTAG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5CS73NLTAG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |