onsemi Single FETs, MOSFETs NTTFS5C673NLTAG

Description
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS5C673NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C673NLTAGOSDKR-ND
Single FETs, MOSFETs NTTFS5C673NLTAGOSDKR-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C673NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C673NLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5C673NLTAGOSTR-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C673NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C673NLTAGOSCT-ND
Single FETs, MOSFETs NTTFS5C673NLTAGOSCT-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-NTTFS5C673NLTAG
N-Channel 60V 50A MOSFET Transistor 278-NTTFS5C673NLTAG
Single N-Channel Power MOSFET 60V, 50A, 9.3mΩ Power MOSFET 60V, 50A, 9.3 mOhm, Single N-Channel, u8FL, Logic Level, 1500-REEL Product overview: NTTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 50A, 9.3mΩ Power MOSFET 60V, 50A, 9.3 mOhm, Single N-Channel, u8FL, Logic Level, 1500-REEL Product overview: NTTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C673NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTAG - 929493-NTTFS5C673NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTAG
929493-NTTFS5C673NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTAG 929493-NTTFS5C673NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 929493-NTTFS5C673NLT AG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS5 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTTFS5C673NLTAGOSTR, NTTFS5C673NLTAGOSCT, NTTFS5C673NLTAGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929493-NTTFS5C673NLTAG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS5C673NLTAGOSTR, NTTFS5C673NLTAGOSCT, NTTFS5C673NLTAGOSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5C673NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C673NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C673NLTAG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 60V NCH LL IN U8FL

MOSFET T6 60V NCH LL IN U8FL

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C673NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5C673NLTAG
Single FETs, MOSFETs NTTFS5C673NLTAG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS5C673NLTAGOSDKR-ND 278-NTTFS5C673NLTAG 929493-NTTFS5C673NLTAG NTTFS5C673NLTAG NTTFS5C673NLTAG NTTFS5C673NLTAG
Product Name Single FETs, MOSFETs N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C673NLTAG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data