MOSFET N-CH 60V 16A/70A 8WDFN
N-Channel 60V 16A (Ta), 70A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 60V 16A/70A 8WDFN
MOSFET N-CH 60V 16A/70A 8WDFN
MOSFET N-CH 60V 16A/70A 8WDFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTTFS5C670NLTWGCT-ND | NTTFS5C670NLTWG | NTTFS5C670NLTWG | NTTFS5C670NLTWG |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | 8-PowerWDFN | Surface Mount | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts |