onsemi FET, MOSFET Arrays NTTFS5C471NLTAG

Description
Mosfet Array
Request a Quote Datasheet
Description
Mosfet Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTTFS5C471NLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFS5C471NLTAGTR-ND
FET, MOSFET Arrays 488-NTTFS5C471NLTAGTR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C471NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C471NLTAG
MOSFET 40V U8FL

MOSFET 40V U8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET AFSM T6 40V LL U8FL

MOSFET AFSM T6 40V LL U8FL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTTFS5C471NLTAGTR-ND NTTFS5C471NLTAG NTTFS5C471NLTAG
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details