onsemi 40V 51 A MOSFET Transistor NTTFS5C466NLTAG

Description
Single N−Channel Power MOSFET 40V, 51 A, 7.3mΩ 1500/Tape & Reel, 1500-REEL Product overview: NTTFS5C466NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 51 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C466NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 40V, 51 A, 7.3mΩ 1500/Tape & Reel, 1500-REEL Product overview: NTTFS5C466NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 51 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C466NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 51 A MOSFET Transistor
278-NTTFS5C466NLTAG
40V 51 A MOSFET Transistor 278-NTTFS5C466NLTAG
Single N−Channel Power MOSFET 40V, 51 A, 7.3mΩ 1500/Tape & Reel, 1500-REEL Product overview: NTTFS5C466NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 51 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C466NLTAG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 51 A, 7.3mΩ 1500/Tape & Reel, 1500-REEL Product overview: NTTFS5C466NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 51 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 51 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C466NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C466NLTAG - 887838-NTTFS5C466NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C466NLTAG
887838-NTTFS5C466NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C466NLTAG 887838-NTTFS5C466NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 887838-NTTFS5C466NLT AG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 14A (Ta), 51A (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS5 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887838-NTTFS5C466NLTAG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 14A (Ta), 51A (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5C466NLTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5C466NLTAGDKR-ND
Single FETs, MOSFETs 488-NTTFS5C466NLTAGDKR-ND
MOSFET N-CH 14A/51A 8WDFN

MOSFET N-CH 14A/51A 8WDFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5C466NLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5C466NLTAGTR-ND
Single FETs, MOSFETs 488-NTTFS5C466NLTAGTR-ND
N-Channel 14A (Ta), 51A (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 14A (Ta), 51A (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS5C466NLTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS5C466NLTAGCT-ND
Single FETs, MOSFETs 488-NTTFS5C466NLTAGCT-ND
MOSFET N-CH 14A/51A 8WDFN

MOSFET N-CH 14A/51A 8WDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET AFSM T6 40V LL U8FL

MOSFET AFSM T6 40V LL U8FL

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C466NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5C466NLTAG
Single FETs, MOSFETs NTTFS5C466NLTAG
MOSFET N-CH 14A/51A 8WDFN

MOSFET N-CH 14A/51A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5C466NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C466NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C466NLTAG
MOSFET N-CH 14A/51A 8WDFN

MOSFET N-CH 14A/51A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS5C466NLTAG 887838-NTTFS5C466NLTAG 488-NTTFS5C466NLTAGDKR-ND NTTFS5C466NLTAG NTTFS5C466NLTAG NTTFS5C466NLTAG
Product Name 40V 51 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C466NLTAG Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data