N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 40V 23A/107A 8WDFN
MOSFET N-CH 40V 23A/107A 8WDFN
MOSFET N-CH 40V 23A/107A 8WDFN
MOSFET N-CH 40V 23A/107A 8WDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTTFS5C453NLTWGTR-ND | NTTFS5C453NLTWG | NTTFS5C453NLTWG | NTTFS5C453NLTWG |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |