onsemi N-Channel 40V 107A MOSFET Transistor NTTFS5C453NLTAG

Description
Single N-Channel Power MOSFET 40V, 107A, 3mΩ, 1500-REEL Product overview: NTTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C453NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 107A, 3mΩ, 1500-REEL Product overview: NTTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C453NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 107A MOSFET Transistor
278-NTTFS5C453NLTAG
N-Channel 40V 107A MOSFET Transistor 278-NTTFS5C453NLTAG
Single N-Channel Power MOSFET 40V, 107A, 3mΩ, 1500-REEL Product overview: NTTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C453NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 107A, 3mΩ, 1500-REEL Product overview: NTTFS5C453NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 107A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 107A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5C453NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C453NLTAG - 844452-NTTFS5C453NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C453NLTAG
844452-NTTFS5C453NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C453NLTAG 844452-NTTFS5C453NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 844452-NTTFS5C453NLT AG Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS5 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTTFS5C453NLTAGOSTR, NTTFS5C453NLTAGOSDKR , NTTFS5C453NLTAGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 844452-NTTFS5C453NLTAG
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS5C453NLTAGOSTR, NTTFS5C453NLTAGOSDKR, NTTFS5C453NLTAGOSCT

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C453NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C453NLTAGOSDKR-ND
Single FETs, MOSFETs NTTFS5C453NLTAGOSDKR-ND
N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C453NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C453NLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5C453NLTAGOSTR-ND
N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C453NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5C453NLTAGOSCT-ND
Single FETs, MOSFETs NTTFS5C453NLTAGOSCT-ND
N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 23A (Ta), 107A (Tc) 3.3W (Ta), 68W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5C453NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5C453NLTAG
Single FETs, MOSFETs NTTFS5C453NLTAG
MOSFET N-CH 40V 23A/107A 8WDFN

MOSFET N-CH 40V 23A/107A 8WDFN

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 107A, Wdfn-8; Transistor Polarity Onsemi - 95Y0309 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 107A, Wdfn-8; Transistor Polarity Onsemi
95Y0309
Mosfet, N-Ch, 40V, 107A, Wdfn-8; Transistor Polarity Onsemi 95Y0309
MOSFET, N-CH, 40V, 107A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:107A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 107A, WDFN-8; Transistor Polarity:N Channel; Continuous Drain Current Id:107A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5C453NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5C453NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5C453NLTAG
MOSFET N-CH 40V 23A/107A 8WDFN

MOSFET N-CH 40V 23A/107A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V NCH LL IN U8FL

MOSFET T6 40V NCH LL IN U8FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS5C453NLTAG 844452-NTTFS5C453NLTAG NTTFS5C453NLTAGOSDKR-ND NTTFS5C453NLTAG 95Y0309 NTTFS5C453NLTAG NTTFS5C453NLTAG
Product Name N-Channel 40V 107A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5C453NLTAG Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 107A, Wdfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data