onsemi N-Channel 40V 53A MOSFET Transistor NTTFS5811NLTAG

Description
N-Channel Power MOSFET, 40V, 53A, 5.5mΩ, WDFN8 Product overview: NTTFS5811NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5811NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 40V, 53A, 5.5mΩ, WDFN8 Product overview: NTTFS5811NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5811NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 53A MOSFET Transistor
278-NTTFS5811NLTAG
N-Channel 40V 53A MOSFET Transistor 278-NTTFS5811NLTAG
N-Channel Power MOSFET, 40V, 53A, 5.5mΩ, WDFN8 Product overview: NTTFS5811NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5811NLTAG can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 40V, 53A, 5.5mΩ, WDFN8 Product overview: NTTFS5811NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5811NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS5811NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS5811NLTAGOSTR-ND
Single FETs, MOSFETs NTTFS5811NLTAGOSTR-ND
N-Channel 40V 17A (Ta), 53A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 17A (Ta), 53A (Tc) 2.7W (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1148325-NTTFS5811NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1148325-NTTFS5811NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1148325-NTTFS5811NLTAG
Win Source Part Number: 1148325-NTTFS5811NLT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 53A (Tc) Rds On (Max) @ Id, Vgs: 6.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 2.7W (Ta), 33W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTTFS5811NLTAG-ND,NT TFS5811NLTAGOSTR,NTT FS5811NLTAGOSDKR,NTT FS5811NLTAGOSCT Base Product Number: NTTFS5 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1148325-NTTFS5811NLTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 53A (Tc)
Rds On (Max) @ Id, Vgs: 6.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 2.7W (Ta), 33W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1570 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTTFS5811NLTAG-ND,NTTFS5811NLTAGOSTR,NTTFS5811NLTAGOSDKR,NTTFS5811NLTAGOSCT
Base Product Number: NTTFS5
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS5811NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS5811NLTAG
Single FETs, MOSFETs NTTFS5811NLTAG
MOSFET N-CH 40V 17A/53A 8WDFN

MOSFET N-CH 40V 17A/53A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS5811NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS5811NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS5811NLTAG
MOSFET N-CH 40V 17A/53A 8WDFN

MOSFET N-CH 40V 17A/53A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS5811NLTAG NTTFS5811NLTAGOSTR-ND 1148325-NTTFS5811NLTAG NTTFS5811NLTAG NTTFS5811NLTAG
Product Name N-Channel 40V 53A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 33000 milliwatts 2700 to 33000 milliwatts 2700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 8-PowerWDFN SOT3 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data