Manufacturer: ON Semiconductor
Win Source Part Number: 887836-NTTFS5116PLTW
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS5116
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS5116PLTWGOSCT, NTTFS5116PLTWG-ND, NTTFS5116PLTWGOSTR, NTTFS5116PLTWGOSDKR
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
P-Channel 60V 5.7A (Ta) 3.2W (Ta), 40W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Single P-Channel Power MOSFET -60V, -20A, 52mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS5116PLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS5116PLTWG can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 5.7A 8WDFN
MOSFET P-CH 60V 5.7A 8WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887836-NTTFS5116PLTWG | NTTFS5116PLTWGOSCT-ND | 278-NTTFS5116PLTWG | NTTFS5116PLTWG | NTTFS5116PLTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS5116PLTWG | Single FETs, MOSFETs | P-Channel -60V -20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | Surface Mount | 8-PowerWDFN | |
| PD | 40000 milliwatts | 3200 milliwatts |