onsemi Single FETs, MOSFETs NTTFS4H07NTWG

Description
N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4H07NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4H07NTWG-ND
Single FETs, MOSFETs NTTFS4H07NTWG-ND
N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324726-NTTFS4H07NTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324726-NTTFS4H07NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324726-NTTFS4H07NTWG
Manufacturer: onsemi Win Source Part Number: 1324726-NTTFS4H07NTW G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 18.5A, 66A (Tc) Rds On (Max) @ Id, Vgs: 4.8mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 2.64W, 33.8W (Tc) Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 12.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 771 pF @ 12 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: 8-PowerWDFN ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ONSONSNTTFS4H07NTWG, 2156-NTTFS4H07NTWG-O S Base Product Number: NTTFS4 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324726-NTTFS4H07NTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 18.5A, 66A (Tc)
Rds On (Max) @ Id, Vgs: 4.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 2.64W, 33.8W (Tc)
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 12.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 771 pF @ 12 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ONSONSNTTFS4H07NTWG,2156-NTTFS4H07NTWG-OS
Base Product Number: NTTFS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
25V 66A MOSFET Transistor
278-NTTFS4H07NTWG
25V 66A MOSFET Transistor 278-NTTFS4H07NTWG
Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4H07NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTWG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4H07NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4H07NTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4H07NTWG
Single FETs, MOSFETs NTTFS4H07NTWG
MOSFET N-CH 25V 18.5A/66A 8WDFN

MOSFET N-CH 25V 18.5A/66A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 25V 66A 4.8MOHM

MOSFET NFET U8FL 25V 66A 4.8MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4H07NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4H07NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4H07NTWG
MOSFET N-CH 25V 18.5A/66A 8WDFN

MOSFET N-CH 25V 18.5A/66A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTFS4H07NTWG-ND 1324726-NTTFS4H07NTWG 278-NTTFS4H07NTWG NTTFS4H07NTWG NTTFS4H07NTWG NTTFS4H07NTWG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 25V 66A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
PD 2640 to 33800 milliwatts 33800 milliwatts 2640 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers