onsemi 25V 66A MOSFET Transistor NTTFS4H07NTAG

Description
Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H07NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H07NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 66A MOSFET Transistor
278-NTTFS4H07NTAG
25V 66A MOSFET Transistor 278-NTTFS4H07NTAG
Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H07NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTAG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 66A, 4.8mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4H07NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H07NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4H07NTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4H07NTAG-ND
Single FETs, MOSFETs NTTFS4H07NTAG-ND
N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 25V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H07NTAG - 929490-NTTFS4H07NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H07NTAG
929490-NTTFS4H07NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H07NTAG 929490-NTTFS4H07NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 929490-NTTFS4H07NTAG Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929490-NTTFS4H07NTAG
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 25 V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 25V 66A 4.8MOHM

MOSFET NFET U8FL 25V 66A 4.8MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4H07NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4H07NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4H07NTAG
MOSFET N-CH 25V 18.5A/66A 8WDFN

MOSFET N-CH 25V 18.5A/66A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS4H07NTAG NTTFS4H07NTAG-ND 929490-NTTFS4H07NTAG NTTFS4H07NTAG NTTFS4H07NTAG
Product Name 25V 66A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H07NTAG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details