onsemi Single FETs, MOSFETs NTTFS4H05NTWG

Description
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4H05NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4H05NTWG-ND
Single FETs, MOSFETs NTTFS4H05NTWG-ND
N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 25V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
25V 94A MOSFET Transistor
278-NTTFS4H05NTWG
25V 94A MOSFET Transistor 278-NTTFS4H05NTWG
Single N−Channel Power MOSFET 25V, 94A, 3.3mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4H05NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H05NTWG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 25V, 94A, 3.3mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4H05NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4H05NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H05NTWG - 887835-NTTFS4H05NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H05NTWG
887835-NTTFS4H05NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H05NTWG 887835-NTTFS4H05NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887835-NTTFS4H05NTWG Operating Temperature Range: 150°C (TJ) Features: N-Channel 25 V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887835-NTTFS4H05NTWG
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 25 V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4H05NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4H05NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4H05NTWG
MOSFET N-CH 25V 22.4A/94A 8WDFN

MOSFET N-CH 25V 22.4A/94A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 25V 94A 3.3MOHM

MOSFET NFET U8FL 25V 94A 3.3MOHM

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4H05NTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4H05NTWG
Single FETs, MOSFETs NTTFS4H05NTWG
MOSFET N-CH 25V 22.4A/94A 8WDFN

MOSFET N-CH 25V 22.4A/94A 8WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4H05NTWG-ND 278-NTTFS4H05NTWG 887835-NTTFS4H05NTWG NTTFS4H05NTWG NTTFS4H05NTWG NTTFS4H05NTWG
Product Name Single FETs, MOSFETs 25V 94A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4H05NTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
PD 46300 milliwatts 2660 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data