onsemi Single FETs, MOSFETs NTTFS4C25NTAG

Description
N-Channel 30V 5A (Ta), 27A (Tc) 690mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 5A (Ta), 27A (Tc) 690mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4C25NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C25NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4C25NTAGOSTR-ND
N-Channel 30V 5A (Ta), 27A (Tc) 690mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 5A (Ta), 27A (Tc) 690mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C25NTAG - 1084043-NTTFS4C25NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C25NTAG
1084043-NTTFS4C25NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C25NTAG 1084043-NTTFS4C25NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084043-NTTFS4C25NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 690mW (Ta), 20.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta), 27A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 10.3nC @ 10V Max Input Capacitance: 500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084043-NTTFS4C25NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690mW (Ta), 20.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta), 27A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 10.3nC @ 10V
Max Input Capacitance: 500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 27A MOSFET Transistor
278-NTTFS4C25NTAG
N-Channel 30V 27A MOSFET Transistor 278-NTTFS4C25NTAG
Single N-Channel Power MOSFET 30V, 27A, 17mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C25NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C25NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 27A, 17mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C25NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C25NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C25NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C25NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C25NTAG
MOSFET N-CH 30V 5A/27A 8WDFN

MOSFET N-CH 30V 5A/27A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 27A 17MOHM

MOSFET NFET U8FL 30V 27A 17MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4C25NTAGOSTR-ND 1084043-NTTFS4C25NTAG 278-NTTFS4C25NTAG NTTFS4C25NTAG NTTFS4C25NTAG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C25NTAG N-Channel 30V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data