onsemi N-Channel 30V 44A 7.4 mOhm MOSFET Transistor NTTFS4C10NTWG

Description
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C10NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C10NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 44A 7.4 mOhm MOSFET Transistor
278-NTTFS4C10NTWG
N-Channel 30V 44A 7.4 mOhm MOSFET Transistor 278-NTTFS4C10NTWG
Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C10NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTWG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 44A 7.4 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C10NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 44A, 7.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, 7.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C10NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4C10NTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C10NTWGOSCT-ND
Single FETs, MOSFETs NTTFS4C10NTWGOSCT-ND
N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C10NTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C10NTWGOSTR-ND
Single FETs, MOSFETs NTTFS4C10NTWGOSTR-ND
N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTWG - 887833-NTTFS4C10NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTWG
887833-NTTFS4C10NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTWG 887833-NTTFS4C10NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887833-NTTFS4C10NTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NTTFS4C10NTWGOSDKR, NTTFS4C10NTWGOSTR, NTTFS4C10NTWG-ND, NTTFS4C10NTWGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887833-NTTFS4C10NTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8.2A (Ta), 44A (Tc) 790mW (Ta), 23.6W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS4C10NTWGOSDKR, NTTFS4C10NTWGOSTR, NTTFS4C10NTWG-ND, NTTFS4C10NTWGOSCT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 44A 7.4MOHM

MOSFET NFET U8FL 30V 44A 7.4MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C10NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C10NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C10NTWG
MOSFET N-CH 30V 8.2A/44A 8WDFN

MOSFET N-CH 30V 8.2A/44A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS4C10NTWG NTTFS4C10NTWGOSCT-ND 887833-NTTFS4C10NTWG NTTFS4C10NTWG NTTFS4C10NTWG
Product Name N-Channel 30V 44A 7.4 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C10NTWG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details