onsemi N-Channel 30V 52A 5.9mOhm MOSFET Transistor NTTFS4C08NTWG

Description
Power MOSFET 30V 52A 5.9mOhm Single N-Channel u8FL Product overview: NTTFS4C08NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A, 5.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 5.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C08NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 52A 5.9mOhm Single N-Channel u8FL Product overview: NTTFS4C08NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A, 5.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 5.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C08NTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 52A 5.9mOhm MOSFET Transistor
278-NTTFS4C08NTWG
N-Channel 30V 52A 5.9mOhm MOSFET Transistor 278-NTTFS4C08NTWG
Power MOSFET 30V 52A 5.9mOhm Single N-Channel u8FL Product overview: NTTFS4C08NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A, 5.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 5.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C08NTWG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 52A 5.9mOhm Single N-Channel u8FL Product overview: NTTFS4C08NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 52A, 5.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 52A, 5.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C08NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4C08NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C08NTWG-ND
Single FETs, MOSFETs NTTFS4C08NTWG-ND
N-Channel 30V 9.3A (Ta) 820mW (Ta), 25.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 9.3A (Ta) 820mW (Ta), 25.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C08NTWG - 929488-NTTFS4C08NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C08NTWG
929488-NTTFS4C08NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C08NTWG 929488-NTTFS4C08NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 929488-NTTFS4C08NTWG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 9.3A (Ta) 820mW (Ta), 25.5W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929488-NTTFS4C08NTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 9.3A (Ta) 820mW (Ta), 25.5W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
 - NTTFS4C08NTWG - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor

Small Signal Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C08NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C08NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C08NTWG
MOSFET N-CH 30V 9.3A 8WDFN

MOSFET N-CH 30V 9.3A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 52A 5.9mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 52A 5.9mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS4C08NTWG NTTFS4C08NTWG-ND 929488-NTTFS4C08NTWG NTTFS4C08NTWG NTTFS4C08NTWG NTTFS4C08NTWG
Product Name N-Channel 30V 52A 5.9mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C08NTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 25500 milliwatts
Unlock Full Specs
to access all available technical data