N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 929487-NTTFS4C06NTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS4C06NTWGOSDKR, NTTFS4C06NTWG-ND, NTTFS4C06NTWGOSTR, NTTFS4C06NTWGOSCT
Single N-Channel Power MOSFET 30V, 65A, 4.2mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4C06NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C06NTWG can be used for catalog matching and distributor lookup.
MOSFET Pwr MOSFET 30V 65A 4.2mOhm SGL N-CH
MOSFET N-CH 30V 11A/67A 8WDFN
MOSFET N-CH 30V 11A/67A 8WDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTTFS4C06NTWGOSTR-ND | 929487-NTTFS4C06NTWG | 278-NTTFS4C06NTWG | NTTFS4C06NTWG | NTTFS4C06NTWG | NTTFS4C06NTWG |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C06NTWG | N-Channel 30V 65A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| PD | 810 milliwatts | 810 milliwatts |