onsemi Single FETs, MOSFETs NTTFS4C06NTAG

Description
N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4C06NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C06NTAGOSDKR-ND
Single FETs, MOSFETs NTTFS4C06NTAGOSDKR-ND
N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C06NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C06NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4C06NTAGOSTR-ND
N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C06NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C06NTAGOSCT-ND
Single FETs, MOSFETs NTTFS4C06NTAGOSCT-ND
N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 11A (Ta), 67A (Tc) 810mW (Ta), 31W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
FETs - Single - NTTFS4C06NTAG - 719818-NTTFS4C06NTAG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTTFS4C06NTAG
719818-NTTFS4C06NTAG
FETs - Single - NTTFS4C06NTAG 719818-NTTFS4C06NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 719818-NTTFS4C06NTAG Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-WDFN (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 810mW, 31W Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 11A, 67A Rds On (Maximum) at Id, Vgs: 4.2mOhm at 30A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3366pF at 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 719818-NTTFS4C06NTAG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-WDFN (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 810mW, 31W
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 11A, 67A
Rds On (Maximum) at Id, Vgs: 4.2mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3366pF at 15V

Buy Now
Singapore, Singapore
N-Channel 30V 65A MOSFET Transistor
278-NTTFS4C06NTAG
N-Channel 30V 65A MOSFET Transistor 278-NTTFS4C06NTAG
Single N-Channel Power MOSFET 30V, 65A, 4.2mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C06NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C06NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 65A, 4.2mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C06NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C06NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 67A, Wdfn; Transistor Polarity Onsemi - 13AC3902 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 67A, Wdfn; Transistor Polarity Onsemi
13AC3902
Mosfet, N-Ch, 30V, 67A, Wdfn; Transistor Polarity Onsemi 13AC3902
MOSFET, N-CH, 30V, 67A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:67A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 67A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:67A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4C06NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4C06NTAG
Single FETs, MOSFETs NTTFS4C06NTAG
MOSFET N-CH 30V 11A/67A 8WDFN

MOSFET N-CH 30V 11A/67A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C06NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C06NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C06NTAG
MOSFET N-CH 30V 11A/67A 8WDFN

MOSFET N-CH 30V 11A/67A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 30V 65A 4.2mOhm SGL N-CH

MOSFET Pwr MOSFET 30V 65A 4.2mOhm SGL N-CH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4C06NTAGOSDKR-ND 719818-NTTFS4C06NTAG 278-NTTFS4C06NTAG 13AC3902 NTTFS4C06NTAG NTTFS4C06NTAG NTTFS4C06NTAG
Product Name Single FETs, MOSFETs FETs - Single - NTTFS4C06NTAG N-Channel 30V 65A MOSFET Transistor Mosfet, N-Ch, 30V, 67A, Wdfn; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3 TO-3 8-PowerWDFN 8-PowerWDFN
V(BR)DSS 30 volts 30 volts
PD 810 to 31000 milliwatts 810 milliwatts 810 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data