onsemi Single FETs, MOSFETs NTTFS4C05NTAG

Description
N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4C05NTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C05NTAGOSCT-ND
Single FETs, MOSFETs NTTFS4C05NTAGOSCT-ND
N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C05NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C05NTAGOSTR-ND
Single FETs, MOSFETs NTTFS4C05NTAGOSTR-ND
N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4C05NTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4C05NTAGOSDKR-ND
Single FETs, MOSFETs NTTFS4C05NTAGOSDKR-ND
N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 12A (Ta), 75A (Tc) 820mW (Ta), 33W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 75A 3.6 mOhm MOSFET Transistor
278-NTTFS4C05NTAG
N-Channel 30V 75A 3.6 mOhm MOSFET Transistor 278-NTTFS4C05NTAG
Power MOSFET 30V 75A 3.6 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C05NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 3.6 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 3.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C05NTAG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 75A 3.6 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4C05NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 75A, 3.6 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, 3.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C05NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C05NTAG - 1084039-NTTFS4C05NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C05NTAG
1084039-NTTFS4C05NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C05NTAG 1084039-NTTFS4C05NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084039-NTTFS4C05NTA G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 820mW (Ta), 33W (Tc) Family Name: NTTFS4C05N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta), 75A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1988pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): RQ3E180BNTB; BSZ0904NSIXT; BSZ0904NSIATMA1; Introduction Date: October 22, 2012 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084039-NTTFS4C05NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 820mW (Ta), 33W (Tc)
Family Name: NTTFS4C05N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 75A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1988pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; BSZ0904NSIXT; BSZ0904NSIATMA1;
Introduction Date: October 22, 2012
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 19.4A, Wdfn; Transistor Polarity Onsemi - 02AC3813 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 19.4A, Wdfn; Transistor Polarity Onsemi
02AC3813
Mosfet, N-Ch, 30V, 19.4A, Wdfn; Transistor Polarity Onsemi 02AC3813
MOSFET, N-CH, 30V, 19.4A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:19.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 19.4A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:19.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0029ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4C05NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS4C05NTAG
Single FETs, MOSFETs NTTFS4C05NTAG
MOSFET N-CH 30V 12A/75A 8WDFN

MOSFET N-CH 30V 12A/75A 8WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C05NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C05NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C05NTAG
MOSFET N-CH 30V 12A/75A 8WDFN

MOSFET N-CH 30V 12A/75A 8WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTTFS4C05NTAGOSCT-ND 278-NTTFS4C05NTAG 1084039-NTTFS4C05NTAG 02AC3813 NTTFS4C05NTAG NTTFS4C05NTAG
Product Name Single FETs, MOSFETs N-Channel 30V 75A 3.6 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C05NTAG Mosfet, N-Ch, 30V, 19.4A, Wdfn; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) TO-3 8-PowerWDFN 8-PowerWDFN
PD 820 milliwatts 820 to 33000 milliwatts 820 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details