Manufacturer: ON Semiconductor
Win Source Part Number: 887832-NTTFS4C02NTAG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 170A (Tc) 91W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS4C02NTAGOSTR, NTTFS4C02NTAGOSCT, NTTFS4C02NTAGOSDKR
Single N−Channel Power MOSFET 30V, 170A, 2.25mΩ, 1500-REEL Product overview: NTTFS4C02NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C02NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 170A (Tc) 91W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 30V 170A (Tc) 91W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 30V 170A (Tc) 91W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 30V 170A 8WDFN
MOSFET N-CH 30V 170A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 887832-NTTFS4C02NTAG | 278-NTTFS4C02NTAG | NTTFS4C02NTAGOSCT-ND | NTTFS4C02NTAG | NTTFS4C02NTAG | NTTFS4C02NTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C02NTAG | 30V 170A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |