onsemi Single FETs, MOSFETs NTTFS4930NTWG

Description
N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4930NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4930NTWG-ND
Single FETs, MOSFETs NTTFS4930NTWG-ND
N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 23A MOSFET Transistor
278-NTTFS4930NTWG
N-Channel 30V 23A MOSFET Transistor 278-NTTFS4930NTWG
Single N-Channel Power MOSFET 30V, 23A, 23mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4930NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4930NTWG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 23A, 23mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS4930NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4930NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4930NTWG - 1084034-NTTFS4930NTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4930NTWG
1084034-NTTFS4930NTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4930NTWG 1084034-NTTFS4930NTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1084034-NTTFS4930NTW G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 790mW (Ta), 20.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A (Ta), 23A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 476pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084034-NTTFS4930NTWG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 790mW (Ta), 20.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta), 23A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 476pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4930NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4930NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4930NTWG
MOSFET N-CH 30V 4.5A/23A 8WDFN

MOSFET N-CH 30V 4.5A/23A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 23A 23MOHM

MOSFET NFET U8FL 30V 23A 23MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4930NTWG-ND 278-NTTFS4930NTWG 1084034-NTTFS4930NTWG NTTFS4930NTWG NTTFS4930NTWG
Product Name Single FETs, MOSFETs N-Channel 30V 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4930NTWG Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN
PD 20200 milliwatts 790 to 20200 milliwatts
Unlock Full Specs
to access all available technical data