Manufacturer: ON Semiconductor
Win Source Part Number: 060708-NTTFS4930NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 790mW (Ta), 20.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A (Ta), 23A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 476pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Single N-Channel Power MOSFET 30V, 23A, 23mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4930NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4930NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 30V 4.5A (Ta), 23A (Tc) 790mW (Ta), 20.2W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 30V 4.5A/23A 8WDFN
MOSFET NFET U8FL 30V 23A 23MOHM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 060708-NTTFS4930NTAG | 278-NTTFS4930NTAG | NTTFS4930NTAGOSTR-ND | NTTFS4930NTAG | NTTFS4930NTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4930NTAG | N-Channel 30V 23A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 790 to 20200 milliwatts | 790 milliwatts |