onsemi Single FETs, MOSFETs NTTFS4929NTWG

Description
N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTTFS4929NTWG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4929NTWG-ND
Single FETs, MOSFETs NTTFS4929NTWG-ND
N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4929NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4929NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4929NTWG
MOSFET N-CH 30V 6.6A/34A 8WDFN

MOSFET N-CH 30V 6.6A/34A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 34A 11 MOHM

MOSFET NFET U8FL 30V 34A 11 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTTFS4929NTWG-ND NTTFS4929NTWG NTTFS4929NTWG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details