onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4929NTAG NTTFS4929NTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041978-NTTFS4929NTAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 810mW (Ta), 22.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A (Ta), 34A(Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 920pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041978-NTTFS4929NTAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 810mW (Ta), 22.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A (Ta), 34A(Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 920pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4929NTAG - 041978-NTTFS4929NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4929NTAG
041978-NTTFS4929NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4929NTAG 041978-NTTFS4929NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 041978-NTTFS4929NTAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 810mW (Ta), 22.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A (Ta), 34A(Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 8.8nC @ 4.5V Max Input Capacitance: 920pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: ON Semiconductor
Win Source Part Number: 041978-NTTFS4929NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 810mW (Ta), 22.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.6A (Ta), 34A(Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 920pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 34A MOSFET Transistor
278-NTTFS4929NTAG
N-Channel 30V 34A MOSFET Transistor 278-NTTFS4929NTAG
Single N-Channel Power MOSFET 30V, 34A, 11mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4929NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4929NTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 34A, 11mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4929NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4929NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS4929NTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4929NTAG-ND
Single FETs, MOSFETs NTTFS4929NTAG-ND
N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 6.6A (Ta), 34A(Tc) 810mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4929NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4929NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4929NTAG
MOSFET N-CH 30V 6.6A/34A 8WDFN

MOSFET N-CH 30V 6.6A/34A 8WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 34A 11 MOHM

MOSFET NFET U8FL 30V 34A 11 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 041978-NTTFS4929NTAG 278-NTTFS4929NTAG NTTFS4929NTAG-ND NTTFS4929NTAG NTTFS4929NTAG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4929NTAG N-Channel 30V 34A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 810 to 22300 milliwatts 22300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers