Manufacturer: ON Semiconductor
Win Source Part Number: 060706-NTTFS4928NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 810mW (Ta), 20.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.3A (Ta), 37A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 913pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SI7726DN-T1-GE3; AP0903GYT-HF; NTTFS4928NTAG; NTTFS4928NTWG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Single N-Channel Power MOSFET 30V, 37A, 9mΩ, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4928NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4928NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 7.3A (Ta), 37A (Tc) 810mW (Ta), 20.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET NFET U8FL 30V 41A 8MOHM
MOSFET N-CH 30V 7.3A/37A 8WDFN
MOSFET N-CH 30V 7.3A/37A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 060706-NTTFS4928NTAG | 278-NTTFS4928NTAG | NTTFS4928NTAGOSTR-ND | NTTFS4928NTAG | NTTFS4928NTAG | NTTFS4928NTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4928NTAG | N-Channel 30V 37A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 810 to 20800 milliwatts | 810 milliwatts | 810 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |