The NTTFS4840NTAG is a single N-Channel MOSFET designed for various applications including DC-DC converters, point of load, power load switches, notebook battery management, and motor control. It features a maximum drain-to-source voltage of 30 V and a continuous drain current rating of 26 A at a junction temperature of 25°C. The device has a low on-resistance (RDS(on)) of 24 mΩ at 10 V and 20 A, which helps minimize conduction losses. The MOSFET is characterized by low gate charge and capacitance, optimizing switching performance and reducing driver losses. It operates within a temperature range of -55°C to +150°C and is compliant with RoHS standards, being both Pb-free and halogen-free. The package type is WDFN8, suitable for surface mounting, and it is available in tape and reel packaging for efficient handling. Engineers considering this component should note its thermal resistance ratings, with a junction-to-case thermal resistance of 4.5°C/W and a junction-to-ambient thermal resistance of 57.5°C/W under steady-state conditions. The device is suitable for applications requiring efficient power management and thermal performance.
N-CH MOSFET 30V 7.3A WDFN EP SMT Product overview: NTTFS4840NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4840NTAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1124365-NTTFS4840NTA
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta), 26A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 840mW (Ta), 27.8W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 10.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 580 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTTFS4840NTAGOSTR,NT
Base Product Number: NTTFS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
N-Channel 30V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 30V 4.6A/26A 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-NTTFS4840NTAG | 1124365-NTTFS4840NTAG | NTTFS4840NTAGOSTR-ND | NTTFS4840NTAG |
| Product Name | 30V 7.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 30 volts | |||
| PD | 4400 milliwatts | 840 to 27800 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |