onsemi N-Channel 30V 50A 17.5 mOhm MOSFET Transistor NTTFS4823NTAG

Description
Power MOSFET 30V 50A 17.5 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4823NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, 17.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, 17.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4823NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 30V 50A 17.5 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4823NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, 17.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, 17.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4823NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 50A 17.5 mOhm MOSFET Transistor
278-NTTFS4823NTAG
N-Channel 30V 50A 17.5 mOhm MOSFET Transistor 278-NTTFS4823NTAG
Power MOSFET 30V 50A 17.5 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4823NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, 17.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, 17.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4823NTAG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 50A 17.5 mOhm Single N-Channel u8FL, WDFN8 3.3x3.3, 0.65P, 1500-REEL Product overview: NTTFS4823NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A, 17.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, 17.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4823NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4823NTAG - 060703-NTTFS4823NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4823NTAG
060703-NTTFS4823NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4823NTAG 060703-NTTFS4823NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060703-NTTFS4823NTAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660mW (Ta), 32.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-WDFN (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 1013pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060703-NTTFS4823NTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 660mW (Ta), 32.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-WDFN (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 1013pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS4823NTAG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS4823NTAG-ND
Single FETs, MOSFETs NTTFS4823NTAG-ND
N-Channel 30V 7.1A (Ta), 50A (Tc) 660mW (Ta), 32.9W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 30V 7.1A (Ta), 50A (Tc) 660mW (Ta), 32.9W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4823NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4823NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4823NTAG
MOSFET N-CH 30V 7.1A/50A 8WDFN

MOSFET N-CH 30V 7.1A/50A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTTFS4823NTAG 060703-NTTFS4823NTAG NTTFS4823NTAG-ND NTTFS4823NTAG
Product Name N-Channel 30V 50A 17.5 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4823NTAG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 32900 milliwatts 660 to 32900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data