Win Source Part Number: 1383078-NTTFS4800NTW
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta), 32A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 860mW (Ta), 33.8W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 16.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 964 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NTTFS4
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,500 pcs
MOSFET N-CH 30V 5A/32A 8WDFN / N-Channel 30 V 5A (Ta), 32A (Tc) 860mW (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3) Product overview: NTTFS4800NTWG from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 5A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTTFS4800NTWG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1383078-NTTFS4800NTWG | 285-NTTFS4800NTWG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | N-Channel SMD 30V 5A MOSFET Transistor |
| Polarity | N-Channel |