onsemi P-Channel -20V -15A MOSFET Transistor NTTFS3A08PZTWG

Description
Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS3A08PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS3A08PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -15A MOSFET Transistor
278-NTTFS3A08PZTWG
P-Channel -20V -15A MOSFET Transistor 278-NTTFS3A08PZTWG
Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS3A08PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTWG can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V, -15A, 6.7mΩ, WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NTTFS3A08PZTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS3A08PZTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS3A08PZTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTTFS3A08PZTWGOSTR-ND
Single FETs, MOSFETs NTTFS3A08PZTWGOSTR-ND
P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)

P-Channel 20V 9A (Ta) 840mW (Ta) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
FETs - Single - NTTFS3A08PZTWG - 805844-NTTFS3A08PZTWG - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NTTFS3A08PZTWG
805844-NTTFS3A08PZTWG
FETs - Single - NTTFS3A08PZTWG 805844-NTTFS3A08PZTWG
Manufacturer: ON Semiconductor Win Source Part Number: 805844-NTTFS3A08PZTW G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: 8-WDFN (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 840mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.7mOhm at 12A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 5000pF at 10V Current - Continuous Drain (Id) at 25°C: 9A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: ON Semiconductor
Win Source Part Number: 805844-NTTFS3A08PZTWG
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: 8-WDFN (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 840mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.7mOhm at 12A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 5000pF at 10V
Current - Continuous Drain (Id) at 25°C: 9A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Sheung Wan, Hong Kong
MOSFET PFET U8FL 20V 14A 6.7MOHM

MOSFET PFET U8FL 20V 14A 6.7MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS3A08PZTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS3A08PZTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS3A08PZTWG
MOSFET P-CH 20V 9A 8WDFN

MOSFET P-CH 20V 9A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTTFS3A08PZTWG NTTFS3A08PZTWGOSTR-ND 805844-NTTFS3A08PZTWG NTTFS3A08PZTWG NTTFS3A08PZTWG
Product Name P-Channel -20V -15A MOSFET Transistor Single FETs, MOSFETs FETs - Single - NTTFS3A08PZTWG MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data