N-Channel 40V 24A (Ta), 150A (Tc) 2.2W (Ta), 83W (Tc) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 40V 24A (Ta), 150A (Tc) 2.2W (Ta), 83W (Tc) Surface Mount 8-PQFN (3.3x3.3)
N-Channel 40V 24A (Ta), 150A (Tc) 2.2W (Ta), 83W (Tc) Surface Mount 8-PQFN (3.3x3.3)
MOSFET N-CH 40V 24A/150A 8PQFN
MOSFET, N-CH, 40V, 150A, PQFN ROHS COMPLIANT: YES
MOSFET N-CH 40V 24A/150A 8PQFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2025725P | 2025724 | 488-NTTFS2D1N04HLTWGTR-ND | NTTFS2D1N04HLTWG | 74AH4852 | NTTFS2D1N04HLTWG |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 150A, Pqfn Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | PQFN | Pqfn8 | 8-PowerWDFN | 8-PowerWDFN | TO-3 | 8-PowerWDFN |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |