onsemi N-Channel 25V 152 A MOSFET Transistor NTTFS1D8N02P1E

Description
MOSFET - Power, Single N-Channel, Power33, 25V, 152 A, 3000-REEL Product overview: NTTFS1D8N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 152 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 152 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D8N02P1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET - Power, Single N-Channel, Power33, 25V, 152 A, 3000-REEL Product overview: NTTFS1D8N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 152 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 152 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D8N02P1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V 152 A MOSFET Transistor
278-NTTFS1D8N02P1E
N-Channel 25V 152 A MOSFET Transistor 278-NTTFS1D8N02P1E
MOSFET - Power, Single N-Channel, Power33, 25V, 152 A, 3000-REEL Product overview: NTTFS1D8N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 152 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 152 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D8N02P1E can be used for catalog matching and distributor lookup.

MOSFET - Power, Single N-Channel, Power33, 25V, 152 A, 3000-REEL Product overview: NTTFS1D8N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 152 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 152 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D8N02P1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTTFS1D8N02P1ETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D8N02P1ETR-ND
Single FETs, MOSFETs 488-NTTFS1D8N02P1ETR-ND
N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS1D8N02P1EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D8N02P1EDKR-ND
Single FETs, MOSFETs 488-NTTFS1D8N02P1EDKR-ND
N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS1D8N02P1ECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D8N02P1ECT-ND
Single FETs, MOSFETs 488-NTTFS1D8N02P1ECT-ND
N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 20A (Ta), 152A (Tc) 800mW (Ta), 48W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325410-NTTFS1D8N02P1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325410-NTTFS1D8N02P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325410-NTTFS1D8N02P1E
Manufacturer: onsemi Win Source Part Number: 1325410-NTTFS1D8N02P 1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 20A, 152A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 700µA Power Dissipation (Max): 800mW, 48W (Tc) Supplier Device Package: 8-PQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3159 pF @ 13 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerWDFN ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NTTFS1D8N02P1ETR ,488-NTTFS1D8N02P1ED KR,488-NTTFS1D8N02P1 ECT Base Product Number: NTTFS1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325410-NTTFS1D8N02P1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 20A, 152A (Tc)
Rds On (Max) @ Id, Vgs: 1.3mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 700µA
Power Dissipation (Max): 800mW, 48W (Tc)
Supplier Device Package: 8-PQFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3159 pF @ 13 V
Vgs (Max): +16V, -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NTTFS1D8N02P1ETR,488-NTTFS1D8N02P1EDKR,488-NTTFS1D8N02P1ECT
Base Product Number: NTTFS1
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS1D8N02P1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS1D8N02P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS1D8N02P1E
MOSFET N-CH 25V 20A/152A 8PQFN

MOSFET N-CH 25V 20A/152A 8PQFN

Supplier's Site
Mosfet, N-Ch, 25V, 150A, Pqfn Rohs Compliant Onsemi - 82AH7668 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 150A, Pqfn Rohs Compliant Onsemi
82AH7668
Mosfet, N-Ch, 25V, 150A, Pqfn Rohs Compliant Onsemi 82AH7668
MOSFET, N-CH, 25V, 150A, PQFN ROHS COMPLIANT: YES

MOSFET, N-CH, 25V, 150A, PQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - NTTFS1D8N02P1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS1D8N02P1E
Single FETs, MOSFETs NTTFS1D8N02P1E
MOSFET N-CH 25V 20A/152A 8PQFN

MOSFET N-CH 25V 20A/152A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTTFS1D8N02P1E 488-NTTFS1D8N02P1ETR-ND 1325410-NTTFS1D8N02P1E NTTFS1D8N02P1E 82AH7668 NTTFS1D8N02P1E
Product Name N-Channel 25V 152 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 25V, 150A, Pqfn Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-PowerWDFN Surface Mount TO-3 8-PowerWDFN
PD 800 to 48000 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data