onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTTFS1D2N02P1E

Description
Win Source Part Number: 1115892-NTTFS1D2N02P 1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 180A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 38A, 10V Vgs(th) (Max) @ Id: 2V @ 934µA Power Dissipation (Max): 820mW (Ta), 52W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 4040 pF @ 13 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTTFS1D2N02P1EDK R,488-NTTFS1D2N02P1E TR,488-NTTFS1D2N02P1 ECT Base Product Number: NTTFS1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1115892-NTTFS1D2N02P 1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 180A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 38A, 10V Vgs(th) (Max) @ Id: 2V @ 934µA Power Dissipation (Max): 820mW (Ta), 52W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 4040 pF @ 13 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTTFS1D2N02P1EDK R,488-NTTFS1D2N02P1E TR,488-NTTFS1D2N02P1 ECT Base Product Number: NTTFS1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1115892-NTTFS1D2N02P1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1115892-NTTFS1D2N02P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1115892-NTTFS1D2N02P1E
Win Source Part Number: 1115892-NTTFS1D2N02P 1E Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 180A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 38A, 10V Vgs(th) (Max) @ Id: 2V @ 934µA Power Dissipation (Max): 820mW (Ta), 52W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 4040 pF @ 13 V Vgs (Max): +16V, -12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NTTFS1D2N02P1EDK R,488-NTTFS1D2N02P1E TR,488-NTTFS1D2N02P1 ECT Base Product Number: NTTFS1 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1115892-NTTFS1D2N02P1E
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 180A (Tc)
Rds On (Max) @ Id, Vgs: 1mOhm @ 38A, 10V
Vgs(th) (Max) @ Id: 2V @ 934µA
Power Dissipation (Max): 820mW (Ta), 52W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PQFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 4040 pF @ 13 V
Vgs (Max): +16V, -12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTTFS1D2N02P1EDKR,488-NTTFS1D2N02P1ETR,488-NTTFS1D2N02P1ECT
Base Product Number: NTTFS1
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V 1.0mW 180 A MOSFET Transistor
278-NTTFS1D2N02P1E
N-Channel 25V 1.0mW 180 A MOSFET Transistor 278-NTTFS1D2N02P1E
MOSFET - Power, Single N-Channel, Power33, 25V, 1.0mW, 180 A MOSFET - Power, Single N-Channel, Power33, 25V, 1.0mW, 180 A, 3000-REEL Product overview: NTTFS1D2N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 1.0mW, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.0mW, 180 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D2N02P1E can be used for catalog matching and distributor lookup.

MOSFET - Power, Single N-Channel, Power33, 25V, 1.0mW, 180 A MOSFET - Power, Single N-Channel, Power33, 25V, 1.0mW, 180 A, 3000-REEL Product overview: NTTFS1D2N02P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 1.0mW, 180 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.0mW, 180 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS1D2N02P1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTTFS1D2N02P1ECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D2N02P1ECT-ND
Single FETs, MOSFETs 488-NTTFS1D2N02P1ECT-ND
N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS1D2N02P1EDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D2N02P1EDKR-ND
Single FETs, MOSFETs 488-NTTFS1D2N02P1EDKR-ND
N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS1D2N02P1ETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS1D2N02P1ETR-ND
Single FETs, MOSFETs 488-NTTFS1D2N02P1ETR-ND
N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 25V 23A (Ta), 180A (Tc) 820mW (Ta), 52W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS1D2N02P1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS1D2N02P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS1D2N02P1E
MOSFET N-CH 25V 23A/180A 8PQFN

MOSFET N-CH 25V 23A/180A 8PQFN

Supplier's Site
Single FETs, MOSFETs - NTTFS1D2N02P1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS1D2N02P1E
Single FETs, MOSFETs NTTFS1D2N02P1E
MOSFET N-CH 25V 23A/180A 8PQFN

MOSFET N-CH 25V 23A/180A 8PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1115892-NTTFS1D2N02P1E 278-NTTFS1D2N02P1E 488-NTTFS1D2N02P1ECT-ND NTTFS1D2N02P1E NTTFS1D2N02P1E
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 25V 1.0mW 180 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 820 to 52000 milliwatts 820 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
40V 195A MOSFET Transistor - 278-AUIRFS8409TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details