onsemi Single FETs, MOSFETs NTTFS022N15MC

Description
N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTTFS022N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS022N15MCCT-ND
Single FETs, MOSFETs 488-NTTFS022N15MCCT-ND
N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS022N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS022N15MCDKR-ND
Single FETs, MOSFETs 488-NTTFS022N15MCDKR-ND
N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTTFS022N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTTFS022N15MCTR-ND
Single FETs, MOSFETs 488-NTTFS022N15MCTR-ND
N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

N-Channel 150V 7.4A (Ta), 37.2A (Tc) 1.2W (Ta), 71.4W (Tc) Surface Mount 8-PQFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NTTFS022N15MC - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTTFS022N15MC
Single FETs, MOSFETs NTTFS022N15MC
POWER MOSFET, N CHANNEL, 150V, 3

POWER MOSFET, N CHANNEL, 150V, 3

Supplier's Site Datasheet
Ptng 150V 22Mohm, Powerclip33 / Reel Onsemi - 22AJ0334 - Newark, An Avnet Company
Chicago, IL, United States
Ptng 150V 22Mohm, Powerclip33 / Reel Onsemi
22AJ0334
Ptng 150V 22Mohm, Powerclip33 / Reel Onsemi 22AJ0334
PTNG 150V 22MOHM, POWERCLIP33 / REEL

PTNG 150V 22MOHM, POWERCLIP33 / REEL

Supplier's Site
Mosfet, N-Ch, 150V, 37.2A, Wdfn Rohs Compliant Onsemi - 32AJ8459 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 37.2A, Wdfn Rohs Compliant Onsemi
32AJ8459
Mosfet, N-Ch, 150V, 37.2A, Wdfn Rohs Compliant Onsemi 32AJ8459
MOSFET, N-CH, 150V, 37.2A, WDFN ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 37.2A, WDFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS022N15MC - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS022N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS022N15MC
POWER MOSFET, N CHANNEL, 150V, 3

POWER MOSFET, N CHANNEL, 150V, 3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 488-NTTFS022N15MCCT-ND NTTFS022N15MC 22AJ0334 NTTFS022N15MC
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Ptng 150V 22Mohm, Powerclip33 / Reel Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details