Win Source Part Number: 1379378-NTTFS012N10M
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 9.2A (Ta), 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Rds On (Max) @ Id, Vgs: 14.4mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 78µA
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 965 pF @ 50 V
Power Dissipation (Max): 2.7W (Ta), 62W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
PTNG 100V LOW Q 12MOHM N-FET, U8 Product overview: NTTFS012N10MDTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS012N10MDTAG
PTNG 100V LOW Q 12MOHM N-FET, U8
PTNG 100V LOW Q 12MOHM N-FET, U8
PTNG 100V LOW Q 12MOHM N-FET, U8
MOSFET, N-CH, 100V, 45A, WDFN ROHS COMPLIANT: YES
PTNG 100V LOW Q 12MOHM N-FET, U8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1379378-NTTFS012N10MDTAG | 278-NTTFS012N10MDTAG | 2449188 | 488-NTTFS012N10MDTAGTR-ND | 42AK5094 | NTTFS012N10MDTAG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 100V 12MOHM MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 45A, Wdfn Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | SOT3 | Tape & Reel (TR) | WDFN | 8-PowerWDFN | TO-3 | 8-PowerWDFN |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts |