Manufacturer: ON Semiconductor
Win Source Part Number: 887828-NTTFS010N10MC
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 10.7A (Ta), 50A (Tc) 2.3W (Ta),52W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTTFS010
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NTTFS010N10MCLTAGOS,
MOSFET N-CH 100V 10.7A/50A 8WDFN Product overview: NTTFS010N10MCLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.7A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.7A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS010N10MCLTA
N-Channel 100V 10.7A (Ta), 50A (Tc) 2.3W (Ta),52W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 100V 10.7A (Ta), 50A (Tc) 2.3W (Ta),52W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 100V 10.7A (Ta), 50A (Tc) 2.3W (Ta),52W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 100V 10.7A/50A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887828-NTTFS010N10MCLTAG | 278-NTTFS010N10MCLTAG | NTTFS010N10MCLTAGOSCT-ND | NTTFS010N10MCLTAG | NTTFS010N10MCLTAG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS010N10MCLTAG | 100V 10.7A 50A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-WDFN (3.3x3.3) | Tape & Reel (TR) | 8-PowerWDFN | 8-PowerWDFN | |
| MOSFET Operating Mode | Enhancement |