N-Channel 40V 17A (Ta), 69A (Tc) 3.1W (Ta), 50W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 40V 17A/69A 8WDFN
MOSFET N-CH 40V 17A/69A 8WDFN
MOSFET N-CH 40V 17A/69A 8WDFN
MOSFET N-CH 40V 17A/69A 8WDFN
MOSFET, N-CH, 40V, 69A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:69A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTTFS005N04CTAGTR-ND | NTTFS005N04CTAG | NTTFS005N04CTAG | 99AC9417 | NTTFS005N04CTAG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 69A, Wdfn; Transistor Polarity Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | Surface Mount | 8-PowerWDFN | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 40 volts |