onsemi 60V 9A 38A MOSFET Transistor NTTFD9D0N06HLTWG

Description
MOSFET 2N-CH 60V 9A/38A 12WQFN Product overview: NTTFD9D0N06HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, 38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD9D0N06HLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 9A/38A 12WQFN Product overview: NTTFD9D0N06HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, 38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD9D0N06HLTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 9A 38A MOSFET Transistor
289-NTTFD9D0N06HLTWG
60V 9A 38A MOSFET Transistor 289-NTTFD9D0N06HLTWG
MOSFET 2N-CH 60V 9A/38A 12WQFN Product overview: NTTFD9D0N06HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, 38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD9D0N06HLTWG can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 9A/38A 12WQFN Product overview: NTTFD9D0N06HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9A, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9A, 38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD9D0N06HLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1339252-NTTFD9D0N06HLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1339252-NTTFD9D0N06HLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1339252-NTTFD9D0N06HLTWG
Win Source Part Number: 1339252-NTTFD9D0N06H LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Power - Max: 1.7W (Ta) , 26W (Tc) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 12-PowerWQFN Supplier Device Package: 12-WQFN (3.3x3.3) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTTFD9 Current - Continuous Drain (Id) @ 25°C: 9A (Ta) , 38A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 13.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 948pF @ 30V

Win Source Part Number: 1339252-NTTFD9D0N06HLTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Power - Max: 1.7W (Ta) , 26W (Tc)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 12-PowerWQFN
Supplier Device Package: 12-WQFN (3.3x3.3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTTFD9
Current - Continuous Drain (Id) @ 25°C: 9A (Ta) , 38A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs: 13.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 948pF @ 30V

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD9D0N06HLTWGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD9D0N06HLTWGCT-ND
FET, MOSFET Arrays 488-NTTFD9D0N06HLTWGCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD9D0N06HLTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD9D0N06HLTWGDKR-ND
FET, MOSFET Arrays 488-NTTFD9D0N06HLTWGDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD9D0N06HLTWGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD9D0N06HLTWGTR-ND
FET, MOSFET Arrays 488-NTTFD9D0N06HLTWGTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 9A (Ta), 38A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFD9D0N06HLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFD9D0N06HLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFD9D0N06HLTWG
MOSFET 2N-CH 60V 9A/38A 12WQFN

MOSFET 2N-CH 60V 9A/38A 12WQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTTFD9D0N06HLTWG 1339252-NTTFD9D0N06HLTWG 488-NTTFD9D0N06HLTWGCT-ND NTTFD9D0N06HLTWG
Product Name 60V 9A 38A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 26 milliwatts
Unlock Full Specs
to access all available technical data