onsemi FET, MOSFET Arrays NTTFD4D0N04HLTWG

Description
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)
Request a Quote
Description
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTTFD4D0N04HL is a dual N-Channel MOSFET designed for applications requiring efficient power management. It operates at a maximum drain-to-source voltage of 40V and can handle continuous drain currents of up to 60A at 25°C. The device features a low on-resistance of 4.5 mΩ at a gate-source voltage of 10V and 7 mΩ at 4.5V, which contributes to reduced power losses during operation. This MOSFET is packaged in a WQFN12 format, facilitating compact designs and efficient thermal management with a thermal resistance of 4.8°C/W from junction to case. It is RoHS compliant, making it suitable for environmentally conscious applications. Typical applications include computing, communications, and general-purpose point-of-load power management. The device also offers low inductance packaging, which minimizes switching losses and enhances performance in synchronous buck converter configurations.

Datasheet Summary
Powered by GS/AI

The NTTFD4D0N04HL is a dual N-Channel MOSFET designed for applications requiring efficient power management. It operates at a maximum drain-to-source voltage of 40V and can handle continuous drain currents of up to 60A at 25°C. The device features a low on-resistance of 4.5 mΩ at a gate-source voltage of 10V and 7 mΩ at 4.5V, which contributes to reduced power losses during operation. This MOSFET is packaged in a WQFN12 format, facilitating compact designs and efficient thermal management with a thermal resistance of 4.8°C/W from junction to case. It is RoHS compliant, making it suitable for environmentally conscious applications. Typical applications include computing, communications, and general-purpose point-of-load power management. The device also offers low inductance packaging, which minimizes switching losses and enhances performance in synchronous buck converter configurations.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTTFD4D0N04HLTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD4D0N04HLTWGDKR-ND
FET, MOSFET Arrays 488-NTTFD4D0N04HLTWGDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD4D0N04HLTWGCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD4D0N04HLTWGCT-ND
FET, MOSFET Arrays 488-NTTFD4D0N04HLTWGCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD4D0N04HLTWGTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD4D0N04HLTWGTR-ND
FET, MOSFET Arrays 488-NTTFD4D0N04HLTWGTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 40V 15A (Ta), 60A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1337929-NTTFD4D0N04HLTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1337929-NTTFD4D0N04HLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1337929-NTTFD4D0N04HLTWG
Win Source Part Number: 1337929-NTTFD4D0N04H LTWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Power - Max: 1.7W (Ta) , 26W (Tc) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 12-PowerWQFN Supplier Device Package: 12-WQFN (3.3x3.3) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTTFD4 Current - Continuous Drain (Id) @ 25°C: 15A (Ta) , 60A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 18nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 20V

Win Source Part Number: 1337929-NTTFD4D0N04HLTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Power - Max: 1.7W (Ta) , 26W (Tc)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 12-PowerWQFN
Supplier Device Package: 12-WQFN (3.3x3.3)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTTFD4
Current - Continuous Drain (Id) @ 25°C: 15A (Ta) , 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs: 18nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 20V

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
289-NTTFD4D0N04HLTWG
40V MOSFET Transistor 289-NTTFD4D0N04HLTWG
MOSFET, Power, 40V POWERTRENCH® Power Clip Half Bridge Configuration, 3000-REEL Product overview: NTTFD4D0N04HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD4D0N04HLTWG can be used for catalog matching and distributor lookup.

MOSFET, Power, 40V POWERTRENCH® Power Clip Half Bridge Configuration, 3000-REEL Product overview: NTTFD4D0N04HLTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD4D0N04HLTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 40V, 60A, Wqfn Rohs Compliant Onsemi - 74AH4849 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 60A, Wqfn Rohs Compliant Onsemi
74AH4849
Mosfet, Dual N-Ch, 40V, 60A, Wqfn Rohs Compliant Onsemi 74AH4849
MOSFET, DUAL N-CH, 40V, 60A, WQFN ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 40V, 60A, WQFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFD4D0N04HLTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFD4D0N04HLTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFD4D0N04HLTWG
MOSFET 2N-CH 40V 15A/60A 12WQFN

MOSFET 2N-CH 40V 15A/60A 12WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTTFD4D0N04HLTWGDKR-ND 1337929-NTTFD4D0N04HLTWG 289-NTTFD4D0N04HLTWG 74AH4849 NTTFD4D0N04HLTWG
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 40V MOSFET Transistor Mosfet, Dual N-Ch, 40V, 60A, Wqfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-PowerWQFN SOT3 TO-3 12-PowerWQFN
Unlock Full Specs
to access all available technical data