onsemi FET, MOSFET Arrays NTTFD2D8N03P1E

Description
MOSFET 2N-CH 30V 16.1A 12WQFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 16.1A 12WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTTFD2D8N03P1EDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD2D8N03P1EDKR-ND
FET, MOSFET Arrays 488-NTTFD2D8N03P1EDKR-ND
MOSFET 2N-CH 30V 16.1A 12WQFN

MOSFET 2N-CH 30V 16.1A 12WQFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD2D8N03P1ETR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD2D8N03P1ETR-ND
FET, MOSFET Arrays 488-NTTFD2D8N03P1ETR-ND
Mosfet Array 2 N-Channel (Dual) 30V 16.1A (Ta), 80A (Tc) 1.04W (Ta), 26W (Ta) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 30V 16.1A (Ta), 80A (Tc) 1.04W (Ta), 26W (Ta) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD2D8N03P1ECT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD2D8N03P1ECT-ND
FET, MOSFET Arrays 488-NTTFD2D8N03P1ECT-ND
MOSFET 2N-CH 30V 16.1A 12WQFN

MOSFET 2N-CH 30V 16.1A 12WQFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1383077-NTTFD2D8N03P1E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1383077-NTTFD2D8N03P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1383077-NTTFD2D8N03P1E
Win Source Part Number: 1383077-NTTFD2D8N03P 1E Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Series: PowerTrench® Package: Tape & Reel Standard Package: 3,000 pcs Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 16.1A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 3V @ 400µA Power - Max: 1.04W (Ta), 26W (Ta) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 12-PowerWQFN Supplier Device Package: 12-WQFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 10V, 20.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 15V, 1521pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NTTFD2 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383077-NTTFD2D8N03P1E
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Series: PowerTrench®
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 16.1A (Ta), 80A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 3V @ 400µA
Power - Max: 1.04W (Ta), 26W (Ta)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 12-PowerWQFN
Supplier Device Package: 12-WQFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 20.8nC @ 10V, 20.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1500pF @ 15V, 1521pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NTTFD2
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
30V 16.1A MOSFET Transistor
289-NTTFD2D8N03P1E
30V 16.1A MOSFET Transistor 289-NTTFD2D8N03P1E
MOSFET 2N-CH 30V 16.1A 12WQFN Product overview: NTTFD2D8N03P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD2D8N03P1E can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 16.1A 12WQFN Product overview: NTTFD2D8N03P1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTTFD2D8N03P1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFD2D8N03P1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFD2D8N03P1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFD2D8N03P1E
MOSFET 2N-CH 30V 16.1A 12WQFN

MOSFET 2N-CH 30V 16.1A 12WQFN

Supplier's Site
FET, MOSFET Arrays - NTTFD2D8N03P1E - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTTFD2D8N03P1E
FET, MOSFET Arrays NTTFD2D8N03P1E
MOSFET N-CH 30V 12WQFN

MOSFET N-CH 30V 12WQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NTTFD2D8N03P1EDKR-ND 1383077-NTTFD2D8N03P1E 289-NTTFD2D8N03P1E NTTFD2D8N03P1E NTTFD2D8N03P1E
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 30V 16.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 12-PowerWQFN SOT3 Tape & Reel (TR) 12-PowerWQFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRFS3004 - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers