onsemi FET, MOSFET Arrays NTTFD022N10C

Description
MOSFET 2N-CH 100V 6A 12WQFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 6A 12WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NTTFD022N10CDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD022N10CDKR-ND
FET, MOSFET Arrays 488-NTTFD022N10CDKR-ND
MOSFET 2N-CH 100V 6A 12WQFN

MOSFET 2N-CH 100V 6A 12WQFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD022N10CTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD022N10CTR-ND
FET, MOSFET Arrays 488-NTTFD022N10CTR-ND
Mosfet Array 2 N-Channel (Dual) 100V 6A (Ta), 24A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 100V 6A (Ta), 24A (Tc) 1.7W (Ta), 26W (Tc) Surface Mount 12-WQFN (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NTTFD022N10CCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NTTFD022N10CCT-ND
FET, MOSFET Arrays 488-NTTFD022N10CCT-ND
MOSFET 2N-CH 100V 6A 12WQFN

MOSFET 2N-CH 100V 6A 12WQFN

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFD022N10C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFD022N10C
MOSFET 2N-CH 100V 6A/24A 12WQFN

MOSFET 2N-CH 100V 6A/24A 12WQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 488-NTTFD022N10CDKR-ND NTTFD022N10C
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-PowerWQFN 12-PowerWQFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details