Trench Schottky Rectifier Very Low Leakage 30A, 100V, Dual Diode
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 100V 15A TO220
Schottky Diodes & Rectifiers 30A 100V LOWLEAKAGE
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | NTSV30H100ECTG | NTSV30H100ECTG-ND | NTSV30H100ECTG | NTSV30H100ECTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220 | TO-220-3 |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |