Manufacturer: ON Semiconductor
Win Source Part Number: 1232653-NTSV30H100CT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Trench Schottky Rectifier, Low Forward Voltage, 30A, 100V Dual Diode, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV30H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV30H100CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Trench Schottky Rectifier, Low Forward Voltage, 30A, 100V Dual Diode
DIODE ARR SCHOTT 100V 15A TO220
Schottky Diodes & Rectifiers 30A 100V DUAL DIE TRENCH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1232653-NTSV30H100CTG | 286-NTSV30H100CTG | NTSV30H100CTG-ND | NTSV30H100CTG | NTSV30H100CTG | NTSV30H100CTG |
| Product Name | Diodes, Rectifiers - Arrays - NTSV30H100CTG | Dual Schottky 30A 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky | |||||
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220 3 LEAD STANDARD | TO-220 | TO-220AB | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps |