onsemi Schottky Through-Hole 80V 30A Diode and Rectifier NTSV3080CTG

Description
Schottky Power Rectifier, Dual, 30 A, 80 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 30 A, 80 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTSV3080CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 30 A, 80 V

Schottky Power Rectifier, Dual, 30 A, 80 V

Supplier's Site Datasheet
Schottky Through-Hole 80V 30A Diode and Rectifier - 286-NTSV3080CTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 80V 30A Diode and Rectifier
286-NTSV3080CTG
Schottky Through-Hole 80V 30A Diode and Rectifier 286-NTSV3080CTG
Schottky Rectifier 80V 30A TO-220AB Through Hole Product overview: NTSV3080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV3080CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier 80V 30A TO-220AB Through Hole Product overview: NTSV3080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 80V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 80V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV3080CTG can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 488-NTSV3080CTG-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 80V 30A TO-220

DIODE ARRAY SCHOT 80V 30A TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1082921-NTSV3080CTG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1082921-NTSV3080CTG
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1082921-NTSV3080CTG
Win Source Part Number: 1082921-NTSV3080CTG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2832-NTSV3080CTG-488 ,2156-NTSV3080CTG-48 8,2832-NTSV3080CTG

Win Source Part Number: 1082921-NTSV3080CTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2832-NTSV3080CTG-488,2156-NTSV3080CTG-488,2832-NTSV3080CTG

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSV3080CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTSV3080CTG
DIODE ARR SCHOTT 80V 30A TO220

DIODE ARR SCHOTT 80V 30A TO220

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number NTSV3080CTG 286-NTSV3080CTG 488-NTSV3080CTG-ND 1082921-NTSV3080CTG NTSV3080CTG
Product Name Schottky Through-Hole 80V 30A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 3 LEAD STANDARD TO-220AB TO-220; TO-220-3 TO-220
Life Cycle Stage Obsolete Last Shipments
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data