Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 120V V(RRM), Silicon, TO-220AB
Schottky Rectifier Diode 120V 30A TO-220AB Product overview: NTSV30120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV30120CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 036208-NTSV30120CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 1.18V @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 120V 15A TO220
Schottky Diodes & Rectifiers LVFR DUAL 30A 120V HUADA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | NTSV30120CTG | 286-NTSV30120CTG | NTSV30120CTGOS-ND | 036208-NTSV30120CTG | NTSV30120CTG | NTSV30120CTG |
| Product Name | Schottky 120V 30A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NTSV30120CTG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220-3 |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Arrangement | Common Catode |