Schottky Rectifier 100V 30A TO-220AB Through Hole Diode Product overview: NTSV30100SG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSV30100SG can be used for catalog matching and distributor lookup.
Schottky Rectifier, Very Low Forward Voltage, 30 A, 100 V
Win Source Part Number: 1191020-NTSV30100SG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NTSV30100SG-488
DIODE SCHOTTKY 100V 30A TO220
RECTIFIER DIODE, SCHOTTKY, 1 PHA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-NTSV30100SG | NTSV30100SG | 1191020-NTSV30100SG | 488-NTSV30100SG-ND | NTSV30100SG |
| Product Name | Schottky Through-Hole 100V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220AB | TO-220; TO-220 3 LEAD STANDARD |