Manufacturer: ON Semiconductor
Win Source Part Number: 812364-NTSV30100CTH
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 15A
Current - Reverse Leakage at Vr: 500μA at 100V
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB
DIODE SCHOTTKY Product overview: NTSV30100CTH from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV30100CTH can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 812364-NTSV30100CTH | NTSV30100CTH | 286-NTSV30100CTH |
| Product Name | Diodes, Rectifiers - Arrays - NTSV30100CTH | Schottky Diode and Rectifier | |
| Diode Type | Schottky; Schottky | ||
| VF | 1.05 volts | ||
| VR | 100 volts | ||
| IR | 0.5000 mA |