Manufacturer: ON Semiconductor
Win Source Part Number: 1232652-NTSV30100CTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: NTSV30100CTG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.05V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR2590CT; MBR25100CT; MBR30100CT;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Schottky Power Rectifier, Dual, 30 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV30100CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Schottky Power Rectifier, Dual, 30 A, 100 V
RECTIFIER DIODE, SCHOTTKY, 2 ELE
Schottky Diodes & Rectifiers LVFR DUAL 30A100 TO-220AB
DIODE ARR SCHOTT 100V 15A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1232652-NTSV30100CTG | 286-NTSV30100CTG | NTSV30100CTGOS-ND | NTSV30100CTG | NTSV30100CTG | NTSV30100CTG | NTSV30100CTG |
| Product Name | Diodes, Rectifiers - Arrays - NTSV30100CTG | Dual Schottky 30 A 100 V Diode and Rectifier | Diode Arrays | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | ||||
| VR | 100 volts | ||||||
| IR | 0.5000 mA | 0.5000 mA | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |